M6 socket head set screw with 10 mm length, hardened steel construction, and black oxide finish, designed for metric threading applications. The part features a cup point and a 120° included angle, with a thread pitch of 1.0 mm and a head height of 3 mm. It is priced per 100 pieces and complies with DIN 916 specifications.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Screws |
| Product Number | MD0916MQB060X010 |
| Product Name | M6 X 1 Thread., 10mm Length, Hardened Steel Socket Head Set Screws |
| Screw Type | Set Screw |