Stock Drive Products & Sterling Instrument - SDP/SI M5 X .8 Thread., 12mm Length, Hardened Steel Socket Head Set Screws MD0916MQB050X012

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M5 X .8 Thread, 12mm Length, Hardened Steel Socket Head Set Screw, part number MD0916MQB050X012, is designed for applications requiring a durable fastening solution. Made from hardened steel, it features a black oxide finish that enhances corrosion resistance. This socket head set screw is compliant with DIN 916 specifications and is suitable for use in various mechanical assemblies. The product is sold in quantities of 100 pieces, making it a practical choice for bulk purchasing in industrial settings. Its dimensions and material properties make it ideal for securing components in machinery and equipment.

Datasheet Summary
Powered by GS/AI

The M5 X .8 Thread, 12mm Length, Hardened Steel Socket Head Set Screw, part number MD0916MQB050X012, is designed for applications requiring a durable fastening solution. Made from hardened steel, it features a black oxide finish that enhances corrosion resistance. This socket head set screw is compliant with DIN 916 specifications and is suitable for use in various mechanical assemblies. The product is sold in quantities of 100 pieces, making it a practical choice for bulk purchasing in industrial settings. Its dimensions and material properties make it ideal for securing components in machinery and equipment.

Suppliers

Company
Product
Description
Supplier Links
M5 X .8 Thread., 12mm Length, Hardened Steel Socket Head Set Screws - MD0916MQB050X012 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
M5 X .8 Thread., 12mm Length, Hardened Steel Socket Head Set Screws
MD0916MQB050X012
M5 X .8 Thread., 12mm Length, Hardened Steel Socket Head Set Screws MD0916MQB050X012
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Screws
Product Number MD0916MQB050X012
Product Name M5 X .8 Thread., 12mm Length, Hardened Steel Socket Head Set Screws
Screw Type Set Screw
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Specs
Screw Type Cap Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
View Details
0.125
Specs
Screw Type Set Screw
Standard Drives Hex Socket / Allen
Material Stainless Steel
View Details
M4 X 0.7 Thread, 8mm Shoulder Dia, 12mm Shoulder Length, 303 Stainless Steel - A 9X15M0412 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Screw Type Shoulder Screw
Head Type Other; Standard
Metric M4
View Details
#10-32 Commercial, 0.249
Specs
Screw Type Shoulder Screw
Head Type Round Head; Other; Round
Standard Drives Slotted
View Details