Hardened steel socket head set screw with M3 thread and 3 mm length, featuring a cup point and black oxide finish. The screw has a nominal thread length of 4 mm, a head diameter of 5.5 mm, and a head height of 2.5 mm, with a tip angle of 120°. Priced per 100 pieces, it complies with DIN 916 specifications.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Screws |
| Product Number | MD0916MQB030X003 |
| Product Name | M3 X .5 Thread., 3mm Length, Hardened Steel Socket Head Set Screws |
| Screw Type | Set Screw |