Socket head cap screws in the MD0912MXO series are metric fasteners made of 304 stainless steel, featuring a socket head design and conforming to DIN 912. The part MD0912MXO040X012 corresponds to an M4 x 12 mm screw with a thread pitch of 0.7 mm, a head diameter of 7 mm, a head height of 4 mm, a wrench size of 3 mm, and an overall length of 12 mm. The screw is fully threaded since its length is less than the minimum unthreaded length of 20 mm specified for M4 screws in the series.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Screws |
| Product Number | MD0912MXO040X012 |
| Product Name | M4 X 0.7 Std. Head Style, Socket Head Cap Screw, MFG. From 304 Stainless Steel |
| Screw Type | Cap Screw |
| Head Type | Round Head; Other; Round |
| Standard Drives | Hex Socket / Allen |