Stock Drive Products & Sterling Instrument - SDP/SI M4 X 0.7 Std. Head Style, Socket Head Cap Screw, MFG. From Steel MD0912MQBM040X20

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M4 X 0.7 Std. Head Style Socket Head Cap Screw, part number MD0912MQBM040X20, is manufactured from high-tensile steel, Grade 12.9, and features a black oxide finish. It is coated with dry molybdenum disulfide, which enhances its performance, particularly in applications involving aluminum, as it helps prevent galling of threaded holes. This product is sold in quantities of 100 pieces, making it suitable for bulk purchasing in industrial applications. The specifications indicate that it is designed for metric use, aligning with standard engineering practices for fasteners.

Datasheet Summary
Powered by GS/AI

The M4 X 0.7 Std. Head Style Socket Head Cap Screw, part number MD0912MQBM040X20, is manufactured from high-tensile steel, Grade 12.9, and features a black oxide finish. It is coated with dry molybdenum disulfide, which enhances its performance, particularly in applications involving aluminum, as it helps prevent galling of threaded holes. This product is sold in quantities of 100 pieces, making it suitable for bulk purchasing in industrial applications. The specifications indicate that it is designed for metric use, aligning with standard engineering practices for fasteners.

Suppliers

Company
Product
Description
Supplier Links
M4 X 0.7 Std. Head Style, Socket Head Cap Screw, MFG. From Steel - MD0912MQBM040X20 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
M4 X 0.7 Std. Head Style, Socket Head Cap Screw, MFG. From Steel
MD0912MQBM040X20
M4 X 0.7 Std. Head Style, Socket Head Cap Screw, MFG. From Steel MD0912MQBM040X20
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Screws
Product Number MD0912MQBM040X20
Product Name M4 X 0.7 Std. Head Style, Socket Head Cap Screw, MFG. From Steel
Screw Type Cap Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

#2-56 Fillister Head Machine Screw, 0.375
Specs
Screw Type Machine Screw
Head Type Fillister Head; Other; Fillister
Standard Drives Slotted
View Details
#10-32 Knurl head thumb screw.,.891
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Screw Type Thumb Screw
Head Type Other; Nylon Knurl
Material Plastic; Nylon
View Details
0.5
Specs
Screw Type Cap Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
View Details
#8-32 Fillister Head Machine Screw, 0.5
Specs
Screw Type Machine Screw
Head Type Fillister Head; Other; Fillister
Standard Drives Slotted
View Details