Socket head cap screws conforming to DIN 912, made from high-tensile steel grade 12.9 with a black oxide finish, are available in metric sizes including M6 with a 40 mm length. The screw has a nominal thread diameter of 6 mm, a head diameter of 10 mm, a head height of 6 mm, a socket size of 5 mm, and an overall length of 40 mm. Fully threaded length minimum is 24 mm. The product is priced per 100 pieces and adheres to ISO projection conventions.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Screws |
| Product Number | MD0912MQB060X040 |
| Product Name | M6 X 1 Std. Head Style, Socket Head Cap Screw, MFG. From Steel |
| Screw Type | Cap Screw |
| Head Type | Round Head; Other; Round |
| Standard Drives | Hex Socket / Allen |
| Material | Steel |