Socket head cap screws in the MD0912MQB series are high-tensile steel, grade 12.9, with a black oxide finish, designed for metric applications. The part MD0912MQB060X030 corresponds to an M6 thread size and 30 mm length, with a head diameter of 10 mm, head height of 6 mm, and wrench size of 5 mm. The minimum full thread length is 24 mm, and the screw is fully threaded if the body length is less than this value.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Screws |
| Product Number | MD0912MQB060X030 |
| Product Name | M6 X 1 Std. Head Style, Socket Head Cap Screw, MFG. From Steel |
| Screw Type | Cap Screw |
| Head Type | Round Head; Other; Round |
| Standard Drives | Hex Socket / Allen |
| Material | Steel |