Socket head cap screws in the DIN 912 series, made from high-tensile steel grade 12.9 with a black oxide finish, are metric fasteners designed for high-strength applications. The part MD0912MQB040X012 is an M4 x 0.7 thread size screw with a length of 12 mm, featuring a head diameter of 7 mm, head height of 4 mm, and wrench size of 3 mm. The minimum threaded length for this size is 20 mm, though the screw is fully threaded since its overall length is less than that value. All screws in the series comply with ISO dimensional conventions.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Screws |
| Product Number | MD0912MQB040X012 |
| Product Name | M4 X 0.7 Std. Head Style, Socket Head Cap Screw, MFG. From Steel |
| Screw Type | Cap Screw |
| Head Type | Round Head; Other; Round |
| Standard Drives | Hex Socket / Allen |
| Material | Steel |