Socket head cap screws in the MD0912MQB series are made from high-tensile steel, grade 12.9, with a black oxide finish. The part MD0912MQB025X010 is a metric M2.5 thread size with a length of 10 mm, conforming to DIN 912. The screw has a head diameter of 4.5 mm, a head height of 2.5 mm, and a socket size of 2 mm. It is fully threaded, as the length is less than the minimum unthreaded length of 17 mm required for partial threading. These screws are priced per 100 pieces and follow ISO projection standards for dimensional representation.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Screws |
| Product Number | MD0912MQB025X010 |
| Product Name | M2.5 X 0.45 Std. Head Style, Socket Head Cap Screw, MFG. From Steel |
| Screw Type | Cap Screw |
| Head Type | Round Head; Other; Round |
| Standard Drives | Hex Socket / Allen |
| Material | Steel |