The MD0085MXO025X006 is a metric pan head machine screw in the MD0085M series, made from 304 stainless steel, with a thread diameter of M2.5, a length of 6 mm, a head height of 1.5 mm, a head diameter of 5 mm, and a maximum width across flats of 0.45 mm.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Screws |
| Product Number | MD0085MXO025X006 |
| Product Name | M2.5 X 0.45 Pan Head Machine Screw, 6mm Length, made from Stainless Steel |
| Screw Type | Machine Screw |