KSWG5-R2 is a module 5, 2-start, right-handed ground steel worm with a plain bore of 25 mm, axial thread shape W3, and a helix angle of 8°08'. It has a pitch diameter of 56 mm, outside diameter of 70 mm, face width of 80 mm, and hub widths of 30 mm and 5 mm. The precision grade is KHK W 001 grade 2, the material is S45C, and the teeth are induction hardened to 50-60 HRC. The worm produces axial thrust forces and adheres to standard full-depth gear teeth with a 20° normal pressure angle.
Module 5, 2 Start Ground Steel Right Handed Worm with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSWG5-R2 | KSWG5-R2 |
| Product Name | Commercial & Precision Worms (metric) | Module 5, 2 Start Ground Steel Right Handed Worm with Plain Bore |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| Material | Steel | Ground Steel / Commercial |
| OD | 80 mm (3.15 inch) | |
| Face Width | 85 mm (3.35 inch) | 85 mm (3.35 inch) |