Module 4, 3-start ground steel right-handed worm with plain bore, 100 mm length, axial lead angle of 10°57', made from S45C with teeth induction hardened to 50~60HRC.
Module 4, 3 Start Ground Steel Right Handed Worm with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSWG4-R3 | KSWG4-R3 |
| Product Name | Commercial & Precision Worms (metric) | Module 4, 3 Start Ground Steel Right Handed Worm with Plain Bore |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| Material | Steel | Ground Steel / Commercial |
| OD | 70 mm (2.76 inch) | |
| Face Width | 70 mm (2.76 inch) | 70 mm (2.76 inch) |