QTC METRIC GEARS Commercial & Precision Worms (metric) KSWG4-R1

Description
Module 4, 1 Start Ground Steel Right Handed Worm with Plain Bore
Request a Quote
Description
Module 4, 1 Start Ground Steel Right Handed Worm with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSWG4-R1 is a module 4, single-start, right-handed ground steel worm with a plain bore, axial lead angle of 3°41', pitch diameter of 50 mm, outer diameter of 62 mm, face width of 70 mm, and total length of 100 mm. It has a cast iron hub (FC200), no keyway or set screw, and weighs 1.82 kg. The worm is made of S45C steel with induction-hardened teeth at 50-60 HRC and meets KHK W 001 grade 2 precision. Axial thrust forces are generated during operation.

Datasheet Summary
Powered by GS/AI

KSWG4-R1 is a module 4, single-start, right-handed ground steel worm with a plain bore, axial lead angle of 3°41', pitch diameter of 50 mm, outer diameter of 62 mm, face width of 70 mm, and total length of 100 mm. It has a cast iron hub (FC200), no keyway or set screw, and weighs 1.82 kg. The worm is made of S45C steel with induction-hardened teeth at 50-60 HRC and meets KHK W 001 grade 2 precision. Axial thrust forces are generated during operation.

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Worms (metric) - KSWG4-R1 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Worms (metric)
KSWG4-R1
Commercial & Precision Worms (metric) KSWG4-R1
Module 4, 1 Start Ground Steel Right Handed Worm with Plain Bore

Module 4, 1 Start Ground Steel Right Handed Worm with Plain Bore

Supplier's Site Datasheet
Module 4, 1 Start Ground Steel Right Handed Worm with Plain Bore - KSWG4-R1 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 4, 1 Start Ground Steel Right Handed Worm with Plain Bore
KSWG4-R1
Module 4, 1 Start Ground Steel Right Handed Worm with Plain Bore KSWG4-R1
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSWG4-R1 KSWG4-R1
Product Name Commercial & Precision Worms (metric) Module 4, 1 Start Ground Steel Right Handed Worm with Plain Bore
Design Metric
Pressure Angle 20° 20°
Material Steel Ground Steel / Commercial
OD 70 mm (2.76 inch)
Face Width 70 mm (2.76 inch) 70 mm (2.76 inch)
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Spur Gear -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Spur
Gear Center Center Bore
View Details