QTC METRIC GEARS Commercial & Precision Worms (metric) KSWG3-R3J19

Description
Module 3, 3 Start Ground Steel Right Handed Worm with 19mm Finished Bore
Request a Quote
Description
Module 3, 3 Start Ground Steel Right Handed Worm with 19mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSWG3-R3J19 is a precision ground steel worm with a module of 3, 3 starts, a right-hand thread, and a 19 mm finished bore. It features an induction-hardened tooth surface with a hardness of 50-60 HRC, made from S45C material. The worm has a 6 mm × 2.8 mm keyway, an M5 set screw, and a total length of 74 mm. It weighs 0.60 kg and isLicensed under JIS B1301 for keyway tolerance. The standard full-depth 20° normal pressure angle gear teeth are designed for axial thrust load applications.

Datasheet Summary
Powered by GS/AI

KSWG3-R3J19 is a precision ground steel worm with a module of 3, 3 starts, a right-hand thread, and a 19 mm finished bore. It features an induction-hardened tooth surface with a hardness of 50-60 HRC, made from S45C material. The worm has a 6 mm × 2.8 mm keyway, an M5 set screw, and a total length of 74 mm. It weighs 0.60 kg and isLicensed under JIS B1301 for keyway tolerance. The standard full-depth 20° normal pressure angle gear teeth are designed for axial thrust load applications.

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Worms (metric) - KSWG3-R3J19 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Worms (metric)
KSWG3-R3J19
Commercial & Precision Worms (metric) KSWG3-R3J19
Module 3, 3 Start Ground Steel Right Handed Worm with 19mm Finished Bore

Module 3, 3 Start Ground Steel Right Handed Worm with 19mm Finished Bore

Supplier's Site Datasheet
Module 3, 3 Start Ground Steel Right Handed Worm with 19mm Finished Bore - KSWG3-R3J19 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 3 Start Ground Steel Right Handed Worm with 19mm Finished Bore
KSWG3-R3J19
Module 3, 3 Start Ground Steel Right Handed Worm with 19mm Finished Bore KSWG3-R3J19
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSWG3-R3J19 KSWG3-R3J19
Product Name Commercial & Precision Worms (metric) Module 3, 3 Start Ground Steel Right Handed Worm with 19mm Finished Bore
Design Metric
Pressure Angle 20° 20°
Material Steel Ground Steel / Commercial
OD 50 mm (1.97 inch)
Face Width 50 mm (1.97 inch) 50 mm (1.97 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 5216480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 36
Design Metric
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details
Module 0.75, 90 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYKH7090 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 90
Design Metric
View Details