QTC METRIC GEARS Commercial & Precision Worms (metric) KSWG3-R3J17

Description
Module 3, 3 Start Ground Steel Right Handed Worm with 17mm Finished Bore
Request a Quote
Description
Module 3, 3 Start Ground Steel Right Handed Worm with 17mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSWG3-R3J17 is a module 3, 3-start ground steel right-hand worm with a 17 mm bore, hub width of 20 mm, and a total length of 74 mm. It features a keyway of size 5 mm wide by 2.3 mm deep and an M4 set screw. The worm is made of S45C material with induction-hardened teeth at 50-60 HRC, and it has a lead angle of 11°34'. The weight is 0.64 kg.

Datasheet Summary
Powered by GS/AI

KSWG3-R3J17 is a module 3, 3-start ground steel right-hand worm with a 17 mm bore, hub width of 20 mm, and a total length of 74 mm. It features a keyway of size 5 mm wide by 2.3 mm deep and an M4 set screw. The worm is made of S45C material with induction-hardened teeth at 50-60 HRC, and it has a lead angle of 11°34'. The weight is 0.64 kg.

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Worms (metric) - KSWG3-R3J17 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Worms (metric)
KSWG3-R3J17
Commercial & Precision Worms (metric) KSWG3-R3J17
Module 3, 3 Start Ground Steel Right Handed Worm with 17mm Finished Bore

Module 3, 3 Start Ground Steel Right Handed Worm with 17mm Finished Bore

Supplier's Site Datasheet
Module 3, 3 Start Ground Steel Right Handed Worm with 17mm Finished Bore - KSWG3-R3J17 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 3 Start Ground Steel Right Handed Worm with 17mm Finished Bore
KSWG3-R3J17
Module 3, 3 Start Ground Steel Right Handed Worm with 17mm Finished Bore KSWG3-R3J17
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSWG3-R3J17 KSWG3-R3J17
Product Name Commercial & Precision Worms (metric) Module 3, 3 Start Ground Steel Right Handed Worm with 17mm Finished Bore
Design Metric
Pressure Angle 20° 20°
Material Steel Ground Steel / Commercial
OD 50 mm (1.97 inch)
Face Width 50 mm (1.97 inch) 50 mm (1.97 inch)
Unlock Full Specs
to access all available technical data

Similar Products

24 D.P., 40 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N24040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 40
Design English
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Racks - European Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Number of Teeth 20 to 424
Design Metric
View Details