KSWG3-R1J18 is a module 3, 1-start, right-handed ground steel worm with an 18 mm bore, 35 mm hub diameter, 44 mm pitch diameter, 50 mm outside diameter, 20 mm face width, and 4 mm hub width. It features a 6 mm × 2.8 mm keyway, an M5 set screw, and a total length of 74 mm. The worm is made from S45C steel with induction-hardened teeth (50-60 HRC) and complies with KHK W 001 grade 2 precision standards.
Module 3, 1 Start Ground Steel Right Handed Worm with 18mm Finished Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSWG3-R1J18 | KSWG3-R1J18 |
| Product Name | Commercial & Precision Worms (metric) | Module 3, 1 Start Ground Steel Right Handed Worm with 18mm Finished Bore |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| Material | Steel | Ground Steel / Commercial |
| OD | 50 mm (1.97 inch) | |
| Face Width | 50 mm (1.97 inch) | 50 mm (1.97 inch) |