QTC METRIC GEARS Commercial & Precision Worms (metric) KSWG3-R1J17

Description
Module 3, 1 Start Ground Steel Right Handed Worm with 17mm Finished Bore
Request a Quote Datasheet
Description
Module 3, 1 Start Ground Steel Right Handed Worm with 17mm Finished Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Worms (metric) - KSWG3-R1J17 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Worms (metric)
KSWG3-R1J17
Commercial & Precision Worms (metric) KSWG3-R1J17
Module 3, 1 Start Ground Steel Right Handed Worm with 17mm Finished Bore

Module 3, 1 Start Ground Steel Right Handed Worm with 17mm Finished Bore

Supplier's Site Datasheet
Module 3, 1 Start Ground Steel Right Handed Worm with 17mm Finished Bore - KSWG3-R1J17 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 1 Start Ground Steel Right Handed Worm with 17mm Finished Bore
KSWG3-R1J17
Module 3, 1 Start Ground Steel Right Handed Worm with 17mm Finished Bore KSWG3-R1J17
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSWG3-R1J17 KSWG3-R1J17
Product Name Commercial & Precision Worms (metric) Module 3, 1 Start Ground Steel Right Handed Worm with 17mm Finished Bore
Design Metric
Pressure Angle 20° 20°
Material Steel Ground Steel / Commercial
OD 50 mm (1.97 inch)
Face Width 50 mm (1.97 inch) 50 mm (1.97 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Mitre & Bevel Gears - 5216020 - RS Components, Ltd.
Specs
Number of Teeth 30
Design Metric
Material Hardened; Steel
View Details
Customized Gear Shaft -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details