QTC METRIC GEARS Commercial & Precision Worms (metric) KSWG2-R2J12

Description
Module 2, 2 Start Ground Steel Right Handed Worm with 12mm Finished Bore
Request a Quote
Description
Module 2, 2 Start Ground Steel Right Handed Worm with 12mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSWG2-R2J12 is a module 2, 2-start right-hand ground steel worm with a 12 mm bore, induction-hardened teeth (50-60 HRC), and a 7°21' helix angle. It has a pitch diameter of 25 mm, outside diameter of 31 mm, face width of 35 mm, hub width of 32 mm, and overall length of 50 mm. The keyway is 4 mm wide by 1.8 mm deep per JIS B1301 Js9 tolerance, and a set screw is included. Precision grade is KHK W 001 grade 2. Weight is 0.21 kg.

Datasheet Summary
Powered by GS/AI

KSWG2-R2J12 is a module 2, 2-start right-hand ground steel worm with a 12 mm bore, induction-hardened teeth (50-60 HRC), and a 7°21' helix angle. It has a pitch diameter of 25 mm, outside diameter of 31 mm, face width of 35 mm, hub width of 32 mm, and overall length of 50 mm. The keyway is 4 mm wide by 1.8 mm deep per JIS B1301 Js9 tolerance, and a set screw is included. Precision grade is KHK W 001 grade 2. Weight is 0.21 kg.

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Worms (metric) - KSWG2-R2J12 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Worms (metric)
KSWG2-R2J12
Commercial & Precision Worms (metric) KSWG2-R2J12
Module 2, 2 Start Ground Steel Right Handed Worm with 12mm Finished Bore

Module 2, 2 Start Ground Steel Right Handed Worm with 12mm Finished Bore

Supplier's Site Datasheet
Module 2, 2 Start Ground Steel Right Handed Worm with 12mm Finished Bore - KSWG2-R2J12 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 2 Start Ground Steel Right Handed Worm with 12mm Finished Bore
KSWG2-R2J12
Module 2, 2 Start Ground Steel Right Handed Worm with 12mm Finished Bore KSWG2-R2J12
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSWG2-R2J12 KSWG2-R2J12
Product Name Commercial & Precision Worms (metric) Module 2, 2 Start Ground Steel Right Handed Worm with 12mm Finished Bore
Design Metric
Pressure Angle 20° 20°
Material Steel Ground Steel / Commercial
OD 35 mm (1.38 inch)
Face Width 32 mm (1.26 inch) 32 mm (1.26 inch)
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
KHK AG5-30R2E32, Module 530 Tooth, Double Start, Right Hand, Aluminum-Bronze Worm Wheels - ag5-30r2e32 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 30
Design Metric
View Details
Worm & Pinion Gears - 5216979 - RS Components, Ltd.
Specs
Gear Type Pinion
Number of Teeth 50
Design Metric
View Details