KSWG2-R2 is a module 2, 2-start ground steel right-handed worm with a plain bore, axial lead angle of 7°21', and a W3K tooth form. It has a 12 mm bore, 25 mm pitch diameter, 31 mm outside diameter, 35 mm face width, 32 mm hub width, 15 mm hub length, and 50 mm total length. The worm is made of S45C steel with teeth induction hardened to 50-60 HRC, meets KHK W 001 grade 2 precision, and weighs 0.21 kg. Keyway dimensions are 4 mm width by 1.8 mm depth per JIS B1301 Js9 tolerance.
Module 2, 2 Start Ground Steel Right Handed Worm with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSWG2-R2 | KSWG2-R2 |
| Product Name | Commercial & Precision Worms (metric) | Module 2, 2 Start Ground Steel Right Handed Worm with Plain Bore |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| Material | Steel | Ground Steel / Commercial |
| OD | 35 mm (1.38 inch) | |
| Face Width | 32 mm (1.26 inch) | 32 mm (1.26 inch) |