KSWG2-R1J14 is a module 2, single-start, right-handed ground steel worm with a 14 mm bore, 25 mm pitch diameter, 31 mm outside diameter, 35 mm face width, 32 mm hub width, 15 mm hub length, 50 mm total length, and a 4 x 1.8 mm keyway with an M4 set screw. It has a 3°41' lead angle, is made of S45C steel with induction-hardened teeth at 50~60 HRC, and weighs 0.19 kg. It conforms to KHK W 001 grade 2 precision and JIS B1301 keyway standards.
Module 2, 1 Start Ground Steel Right Handed Worm with 14mm Finished Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSWG2-R1J14 | KSWG2-R1J14 |
| Product Name | Commercial & Precision Worms (metric) | Module 2, 1 Start Ground Steel Right Handed Worm with 14mm Finished Bore |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| Material | Steel | Ground Steel / Commercial |
| OD | 35 mm (1.38 inch) | |
| Face Width | 32 mm (1.26 inch) | 32 mm (1.26 inch) |