KSWG2.5-R1J16 is a module 2.5, single-start, right-hand ground worm with a 16 mm bore, 30 mm axial length, 37 mm pitch diameter, 42 mm outside diameter, 45 mm face width, 17 mm hub width, and 65 mm total length. It features a 4 mm × 1.8 mm keyway and an M4 set screw, with tooth hardness of 50-60 HRC and S45C material. The part has a helix angle of 3°52′, complies with KHK W 001 grade 2 precision, and weighs 0.38 kg.
Module 2.5, 1 Start Ground Steel Right Handed Worm with 16mm Finished Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSWG2.5-R1J16 | KSWG2.5-R1J16 |
| Product Name | Commercial & Precision Worms (metric) | Module 2.5, 1 Start Ground Steel Right Handed Worm with 16mm Finished Bore |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| Material | Steel | Ground Steel / Commercial |
| OD | 42 mm (1.65 inch) | |
| Face Width | 45 mm (1.77 inch) | 45 mm (1.77 inch) |