KSWG2.5-R1J15 is a module 2.5, 1-start, right-hand ground steel worm with a 15 mm bore, induction-hardened teeth (50-60 HRC), and a keyway conforming to JIS B1301 Js9 tolerance. It has a 3°52' lead angle, 30 mm axial pitch diameter, 37 mm outside diameter, 42 mm face width, 45 mm hub width, 17 mm hub length, and 65 mm total length. The part includes a set screw and weighs 0.39 kg. The precision grade is KHK W 001 grade 2.
Module 2.5, 1 Start Ground Steel Right Handed Worm with 15mm Finished Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSWG2.5-R1J15 | KSWG2.5-R1J15 |
| Product Name | Commercial & Precision Worms (metric) | Module 2.5, 1 Start Ground Steel Right Handed Worm with 15mm Finished Bore |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| Material | Steel | Ground Steel / Commercial |
| OD | 42 mm (1.65 inch) | |
| Face Width | 45 mm (1.77 inch) | 45 mm (1.77 inch) |