QTC METRIC GEARS Commercial & Precision Worms (metric) KSWG2.5-R1

Description
Module 2.5, 1 Start Ground Steel Right Handed Worm with Plain Bore
Request a Quote
Description
Module 2.5, 1 Start Ground Steel Right Handed Worm with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSWG2.5-R1 is a module 2.5, 1 start, right-handed ground steel worm with a plain bore, precision grade KHK W 001 grade 2, made from S45C steel with teeth induction hardened to 50-60 HRC. It has a normal 20° pressure angle and standard full-depth teeth. The axial lead angle is 3°52′, and the part weight is 0.40 kg.

Datasheet Summary
Powered by GS/AI

KSWG2.5-R1 is a module 2.5, 1 start, right-handed ground steel worm with a plain bore, precision grade KHK W 001 grade 2, made from S45C steel with teeth induction hardened to 50-60 HRC. It has a normal 20° pressure angle and standard full-depth teeth. The axial lead angle is 3°52′, and the part weight is 0.40 kg.

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Worms (metric) - KSWG2.5-R1 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Worms (metric)
KSWG2.5-R1
Commercial & Precision Worms (metric) KSWG2.5-R1
Module 2.5, 1 Start Ground Steel Right Handed Worm with Plain Bore

Module 2.5, 1 Start Ground Steel Right Handed Worm with Plain Bore

Supplier's Site Datasheet
Module 2.5, 1 Start Ground Steel Right Handed Worm with Plain Bore - KSWG2.5-R1 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 1 Start Ground Steel Right Handed Worm with Plain Bore
KSWG2.5-R1
Module 2.5, 1 Start Ground Steel Right Handed Worm with Plain Bore KSWG2.5-R1
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSWG2.5-R1 KSWG2.5-R1
Product Name Commercial & Precision Worms (metric) Module 2.5, 1 Start Ground Steel Right Handed Worm with Plain Bore
Design Metric
Pressure Angle 20° 20°
Material Steel Ground Steel / Commercial
OD 42 mm (1.65 inch)
Face Width 45 mm (1.77 inch) 45 mm (1.77 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bevel Gear -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details
Module 0.8, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY08B075 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details