QTC METRIC GEARS Commercial & Precision Worms (metric) KSWG1-R1

Description
Module 1, 1 Start Ground Steel Hubless Right Handed Worm with Set Screw
Request a Quote
Description
Module 1, 1 Start Ground Steel Hubless Right Handed Worm with Set Screw
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSWG1-R1 is a module 1, right-handed, ground steel worm with a 3°35' helix angle, W2-shaped tooth profile, and a set screw for axial retention. It has a bore diameter of 8 mm, hub diameter of 16 mm, pitch diameter of 18 mm, outside diameter of 32 mm, and face width of 5 mm. The part weighs 0.037 kg and is made of S45C steel with induction-hardened teeth (50-60 HRC). Keyways conform to JIS B1301, Js9 tolerance. It is rated KHK W 001 grade 2 precision.

Datasheet Summary
Powered by GS/AI

KSWG1-R1 is a module 1, right-handed, ground steel worm with a 3°35' helix angle, W2-shaped tooth profile, and a set screw for axial retention. It has a bore diameter of 8 mm, hub diameter of 16 mm, pitch diameter of 18 mm, outside diameter of 32 mm, and face width of 5 mm. The part weighs 0.037 kg and is made of S45C steel with induction-hardened teeth (50-60 HRC). Keyways conform to JIS B1301, Js9 tolerance. It is rated KHK W 001 grade 2 precision.

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Worms (metric) - KSWG1-R1 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Worms (metric)
KSWG1-R1
Commercial & Precision Worms (metric) KSWG1-R1
Module 1, 1 Start Ground Steel Hubless Right Handed Worm with Set Screw

Module 1, 1 Start Ground Steel Hubless Right Handed Worm with Set Screw

Supplier's Site Datasheet
Module 1, 1 Start Ground Steel Hubless Right Handed Worm with Set Screw - KSWG1-R1 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 1 Start Ground Steel Hubless Right Handed Worm with Set Screw
KSWG1-R1
Module 1, 1 Start Ground Steel Hubless Right Handed Worm with Set Screw KSWG1-R1
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSWG1-R1 KSWG1-R1
Product Name Commercial & Precision Worms (metric) Module 1, 1 Start Ground Steel Hubless Right Handed Worm with Set Screw
Design Metric
Pressure Angle 20° 20°
Material Steel Ground Steel / Commercial
OD 18 mm (0.7087 inch)
Face Width 32 mm (1.26 inch) 32 mm (1.26 inch)
Unlock Full Specs
to access all available technical data

Similar Products

KHK AG5-30R2E24, Module 530 Tooth, Double Start, Right Hand, Aluminum-Bronze Worm Wheels - ag5-30r2e24 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 30
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 0.75, 28 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYKH7028 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 28
Design Metric
View Details