QTC METRIC GEARS Commercial & Precision Worms (metric) KSW6-R2

Description
Module 6, 2 Start Mild Steel Right Handed Worm with Plain Bore
Request a Quote Datasheet
Description
Module 6, 2 Start Mild Steel Right Handed Worm with Plain Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Worms (metric) - KSW6-R2 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Worms (metric)
KSW6-R2
Commercial & Precision Worms (metric) KSW6-R2
Module 6, 2 Start Mild Steel Right Handed Worm with Plain Bore

Module 6, 2 Start Mild Steel Right Handed Worm with Plain Bore

Supplier's Site Datasheet
Module 6, 2 Start Mild Steel Right Handed Worm with Plain Bore - KSW6-R2 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 6, 2 Start Mild Steel Right Handed Worm with Plain Bore
KSW6-R2
Module 6, 2 Start Mild Steel Right Handed Worm with Plain Bore KSW6-R2
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSW6-R2 KSW6-R2
Product Name Commercial & Precision Worms (metric) Module 6, 2 Start Mild Steel Right Handed Worm with Plain Bore
Design Metric
Pressure Angle 20° 14.5°
Material Steel Mild Steel / Commercial
OD 92 mm (3.62 inch)
Face Width 100 mm (3.94 inch) 100 mm (3.94 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Taper Lock Sprocket -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 1, 16 Teeth, 20° Pressure Angle, Steel Gear - A 1C 1MYK10016 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 16
Design Metric
View Details