KSW6-R1 is a module 6, 1-start mild steel right-hand worm with a plain bore, 30 mm bore diameter, 64 mm pitch diameter, 80 mm outside diameter, and 100 mm total length. It has a 4°18' lead angle and a W3 hub shape. The part weighs 4.38 kg and produces axial thrust forces during operation.
Module 6, 1 Start Mild Steel Right Handed Worm with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSW6-R1 | KSW6-R1 |
| Product Name | Commercial & Precision Worms (metric) | Module 6, 1 Start Mild Steel Right Handed Worm with Plain Bore |
| Design | Metric | |
| Pressure Angle | 20° | 14.5° |
| Material | Steel | Mild Steel / Commercial |
| OD | 92 mm (3.62 inch) | |
| Face Width | 100 mm (3.94 inch) | 100 mm (3.94 inch) |