KSW5-R2 is a module 5, 2-start, right-handed steel worm with a plain bore, 25 mm bore diameter, 56 mm pitch diameter, and 125 mm total length. It features a 8°13' lead angle and a W3 tooth shape. The part weighs 2.86 kg and generates axial thrust forces during operation.
Module 5, 2 Start Mild Steel Right Handed Worm with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSW5-R2 | KSW5-R2 |
| Product Name | Commercial & Precision Worms (metric) | Module 5, 2 Start Mild Steel Right Handed Worm with Plain Bore |
| Design | Metric | |
| Pressure Angle | 20° | 14.5° |
| Material | Steel | Mild Steel / Commercial |
| OD | 80 mm (3.15 inch) | |
| Face Width | 85 mm (3.35 inch) | 85 mm (3.35 inch) |