QTC METRIC GEARS Commercial & Precision Worms (metric) KSW3-R2J19

Description
Module 3, 2 Start Mild Steel Right Handed Worm with 19mm Finished Bore
Request a Quote
Description
Module 3, 2 Start Mild Steel Right Handed Worm with 19mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSW3-R2J19 is a module 3, 2-start, right-handed steel worm with a 19 mm finished bore. It has a 5 x 2.3 mm keyway, an M5 set screw, and is 70 mm long. The tooth hardness is less than 194 HB, and it adheres to KHK W 001 grade 4 precision. The worm produces axial thrust forces and is not heat-treated. The product is marked as available-on-request and requires a lead time for delivery.

Datasheet Summary
Powered by GS/AI

KSW3-R2J19 is a module 3, 2-start, right-handed steel worm with a 19 mm finished bore. It has a 5 x 2.3 mm keyway, an M5 set screw, and is 70 mm long. The tooth hardness is less than 194 HB, and it adheres to KHK W 001 grade 4 precision. The worm produces axial thrust forces and is not heat-treated. The product is marked as available-on-request and requires a lead time for delivery.

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Worms (metric) - KSW3-R2J19 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Worms (metric)
KSW3-R2J19
Commercial & Precision Worms (metric) KSW3-R2J19
Module 3, 2 Start Mild Steel Right Handed Worm with 19mm Finished Bore

Module 3, 2 Start Mild Steel Right Handed Worm with 19mm Finished Bore

Supplier's Site Datasheet
Module 3, 2 Start Mild Steel Right Handed Worm with 19mm Finished Bore - KSW3-R2J19 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 2 Start Mild Steel Right Handed Worm with 19mm Finished Bore
KSW3-R2J19
Module 3, 2 Start Mild Steel Right Handed Worm with 19mm Finished Bore KSW3-R2J19
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSW3-R2J19 KSW3-R2J19
Product Name Commercial & Precision Worms (metric) Module 3, 2 Start Mild Steel Right Handed Worm with 19mm Finished Bore
Design Metric
Pressure Angle 20° 20°
Material Steel Mild Steel / Commercial
OD 50 mm (1.97 inch)
Face Width 50 mm (1.97 inch) 50 mm (1.97 inch)
Unlock Full Specs
to access all available technical data

Similar Products

KHK AG6-40R1E24, Module 640 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag6-40r1e24 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 40
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 0.75, 72 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYKH7072 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 72
Design Metric
View Details