Module 3 steel worm with 1 start, right-hand helix, 20 mm bore, 35 mm shaft diameter, 44 mm hub diameter, 50 mm pitch diameter, 50 mm outside diameter, 20 mm face width, and a 6 x 2.8 mm keyway with M5 set screw; total length 70 mm, weight 0.56 kg, manufactured from S45C steel with tooth hardness less than 194 HB and precision grade KHK W 001 grade 4.
Module 3, 1 Start Mild Steel Right Handed Worm with 20mm Finished Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSW3-R1J20 | KSW3-R1J20 |
| Product Name | Commercial & Precision Worms (metric) | Module 3, 1 Start Mild Steel Right Handed Worm with 20mm Finished Bore |
| Design | Metric | |
| Pressure Angle | 20° | 14.5° |
| Material | Steel | Mild Steel / Commercial |
| OD | 50 mm (1.97 inch) | |
| Face Width | 50 mm (1.97 inch) | 50 mm (1.97 inch) |