KSW3-R1J18 is a module 3, right-hand, single-start steel worm with a 18 mm finished bore, 6 mm wide by 2.8 mm deep keyway, M5 set screw, and total length of 70 mm. It has a helix angle of 3°55', a hub diameter of 50 mm, pitch diameter of 60.57 mm, and face width of 28 mm. The worm is made of S45C steel with a tooth hardness of less than 194 HB, and meets KHK W 001 grade 4 precision. Weight is 0.60 kg.
Module 3, 1 Start Mild Steel Right Handed Worm with 18mm Finished Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSW3-R1J18 | KSW3-R1J18 |
| Product Name | Commercial & Precision Worms (metric) | Module 3, 1 Start Mild Steel Right Handed Worm with 18mm Finished Bore |
| Design | Metric | |
| Pressure Angle | 20° | 14.5° |
| Material | Steel | Mild Steel / Commercial |
| OD | 50 mm (1.97 inch) | |
| Face Width | 50 mm (1.97 inch) | 50 mm (1.97 inch) |