QTC METRIC GEARS Commercial & Precision Worms (metric) KSW3-R1J17

Description
Module 3, 1 Start Mild Steel Right Handed Worm with 17mm Finished Bore
Request a Quote Datasheet
Description
Module 3, 1 Start Mild Steel Right Handed Worm with 17mm Finished Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Worms (metric) - KSW3-R1J17 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Worms (metric)
KSW3-R1J17
Commercial & Precision Worms (metric) KSW3-R1J17
Module 3, 1 Start Mild Steel Right Handed Worm with 17mm Finished Bore

Module 3, 1 Start Mild Steel Right Handed Worm with 17mm Finished Bore

Supplier's Site Datasheet
Module 3, 1 Start Mild Steel Right Handed Worm with 17mm Finished Bore - KSW3-R1J17 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 1 Start Mild Steel Right Handed Worm with 17mm Finished Bore
KSW3-R1J17
Module 3, 1 Start Mild Steel Right Handed Worm with 17mm Finished Bore KSW3-R1J17
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSW3-R1J17 KSW3-R1J17
Product Name Commercial & Precision Worms (metric) Module 3, 1 Start Mild Steel Right Handed Worm with 17mm Finished Bore
Design Metric
Pressure Angle 20° 14.5°
Material Steel Mild Steel / Commercial
OD 50 mm (1.97 inch)
Face Width 50 mm (1.97 inch) 50 mm (1.97 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Taper Lock Sprocket -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
1 Mod / 1 Thread / 16mm (PD), 3.58° / Left Hand Worm - A 1C 5MYK10LC - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Worm; Rack
Direction Left
Pressure Angle 20°
View Details
KHK AG6-20R1E22, Module 620 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag6-20r1e22 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 20
Design Metric
View Details