QTC METRIC GEARS Commercial & Precision Worms (metric) KSW3-R1

Description
Module 3, 1 Start Mild Steel Right Handed Worm with Plain Bore
Request a Quote
Description
Module 3, 1 Start Mild Steel Right Handed Worm with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSW3-R1 is a metric worm gear made from mild steel, featuring a module of 3 and a single start design. It has a right-handed thread and a plain bore. The worm is designed to produce axial thrust forces, which should be considered in the application. The product is suitable for various mechanical systems requiring reliable torque transmission. The specifications indicate that it is compatible with standard gear teeth and has a normal pressure angle of 14° 30'. The KSW3-R1 is part of a series that may require specific lead times for orders, and it is important to note that modifications may affect its performance.

Datasheet Summary
Powered by GS/AI

The KSW3-R1 is a metric worm gear made from mild steel, featuring a module of 3 and a single start design. It has a right-handed thread and a plain bore. The worm is designed to produce axial thrust forces, which should be considered in the application. The product is suitable for various mechanical systems requiring reliable torque transmission. The specifications indicate that it is compatible with standard gear teeth and has a normal pressure angle of 14° 30'. The KSW3-R1 is part of a series that may require specific lead times for orders, and it is important to note that modifications may affect its performance.

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Worms (metric) - KSW3-R1 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Worms (metric)
KSW3-R1
Commercial & Precision Worms (metric) KSW3-R1
Module 3, 1 Start Mild Steel Right Handed Worm with Plain Bore

Module 3, 1 Start Mild Steel Right Handed Worm with Plain Bore

Supplier's Site Datasheet
Module 3, 1 Start Mild Steel Right Handed Worm with Plain Bore - KSW3-R1 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 1 Start Mild Steel Right Handed Worm with Plain Bore
KSW3-R1
Module 3, 1 Start Mild Steel Right Handed Worm with Plain Bore KSW3-R1
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSW3-R1 KSW3-R1
Product Name Commercial & Precision Worms (metric) Module 3, 1 Start Mild Steel Right Handed Worm with Plain Bore
Design Metric
Pressure Angle 20° 14.5°
Material Steel Mild Steel / Commercial
OD 50 mm (1.97 inch)
Face Width 50 mm (1.97 inch) 50 mm (1.97 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Duplex Sprocket and Platewheel -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 0.5, 75 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYK05075 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 75
Design Metric
View Details
KHK AG4-45R3E19, Module 445 Tooth, Triple Start, Right Hand, Aluminum-Bronze Worm Wheels - ag4-45r3e19 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 45
Design Metric
View Details