QTC METRIC GEARS Commercial & Precision Worms (metric) KSW3-L2J19

Description
Module 3, 2 Start Mild Steel Left Handed Worm with 19mm Finished Bore
Request a Quote
Description
Module 3, 2 Start Mild Steel Left Handed Worm with 19mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSW3-L2J19 is a left-handed, module 3, mild steel worm with two thread starts, a 19 mm finished bore, and a 6 mm × 2.8 mm keyway according to JIS B1301 Js9 tolerance. It has a helix angle of 7°50', a pitch diameter of 50 mm, an outside diameter of 50 mm, a face width of 20 mm, and a total length of 70 mm. The part weighs 0.58 kg. It is listed as a J Series variant available-on-request, with a precision grade equivalent to KHK W 001 grade 4. The worm is not heat treated and has a tooth hardness of less than 194 HB. Axial thrust forces are produced during operation.

Datasheet Summary
Powered by GS/AI

KSW3-L2J19 is a left-handed, module 3, mild steel worm with two thread starts, a 19 mm finished bore, and a 6 mm × 2.8 mm keyway according to JIS B1301 Js9 tolerance. It has a helix angle of 7°50', a pitch diameter of 50 mm, an outside diameter of 50 mm, a face width of 20 mm, and a total length of 70 mm. The part weighs 0.58 kg. It is listed as a J Series variant available-on-request, with a precision grade equivalent to KHK W 001 grade 4. The worm is not heat treated and has a tooth hardness of less than 194 HB. Axial thrust forces are produced during operation.

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Worms (metric) - KSW3-L2J19 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Worms (metric)
KSW3-L2J19
Commercial & Precision Worms (metric) KSW3-L2J19
Module 3, 2 Start Mild Steel Left Handed Worm with 19mm Finished Bore

Module 3, 2 Start Mild Steel Left Handed Worm with 19mm Finished Bore

Supplier's Site Datasheet
Module 3, 2 Start Mild Steel Left Handed Worm with 19mm Finished Bore - KSW3-L2J19 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 2 Start Mild Steel Left Handed Worm with 19mm Finished Bore
KSW3-L2J19
Module 3, 2 Start Mild Steel Left Handed Worm with 19mm Finished Bore KSW3-L2J19
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSW3-L2J19 KSW3-L2J19
Product Name Commercial & Precision Worms (metric) Module 3, 2 Start Mild Steel Left Handed Worm with 19mm Finished Bore
Design Metric
Pressure Angle 20° 14.5°
Material Steel Mild Steel / Commercial
OD 50 mm (1.97 inch)
Face Width 50 mm (1.97 inch) 50 mm (1.97 inch)
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Spur Gears - 1827943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 12
Design Metric
View Details
KHK KSSCP5-20, CP5, Module 1.59, 20 Tooth, CP Alloy Steel Spur Gears - ksscp5-20 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Number of Teeth 20
Design Metric
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details