QTC METRIC GEARS Commercial & Precision Worms (metric) KSW3-L2

Description
Module 3, 2 Start Mild Steel Left Handed Worm with Plain Bore
Request a Quote
Description
Module 3, 2 Start Mild Steel Left Handed Worm with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSW3-L2 is a module 3, left-handed, mild steel worm with a plain bore, two starts, and a helix angle of 7°50'. It has a 35 mm shaft diameter, 44 mm keyway length, and a 50 mm overall length. The keyway is 6 mm wide by 2.8 mm deep, conforming to JIS B1301 Js9 tolerance. It weighs 0.56 kg and uses a set screw for mounting. The worm is precision grade KHK W 001 grade 4, with a normal pressure angle of 14°30'.

Datasheet Summary
Powered by GS/AI

KSW3-L2 is a module 3, left-handed, mild steel worm with a plain bore, two starts, and a helix angle of 7°50'. It has a 35 mm shaft diameter, 44 mm keyway length, and a 50 mm overall length. The keyway is 6 mm wide by 2.8 mm deep, conforming to JIS B1301 Js9 tolerance. It weighs 0.56 kg and uses a set screw for mounting. The worm is precision grade KHK W 001 grade 4, with a normal pressure angle of 14°30'.

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Worms (metric) - KSW3-L2 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Worms (metric)
KSW3-L2
Commercial & Precision Worms (metric) KSW3-L2
Module 3, 2 Start Mild Steel Left Handed Worm with Plain Bore

Module 3, 2 Start Mild Steel Left Handed Worm with Plain Bore

Supplier's Site Datasheet
Module 3, 2 Start Mild Steel Left Handed Worm with Plain Bore - KSW3-L2 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 2 Start Mild Steel Left Handed Worm with Plain Bore
KSW3-L2
Module 3, 2 Start Mild Steel Left Handed Worm with Plain Bore KSW3-L2
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSW3-L2 KSW3-L2
Product Name Commercial & Precision Worms (metric) Module 3, 2 Start Mild Steel Left Handed Worm with Plain Bore
Design Metric
Pressure Angle 20° 14.5°
Material Steel Mild Steel / Commercial
OD 50 mm (1.97 inch)
Face Width 50 mm (1.97 inch) 50 mm (1.97 inch)
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Spur Gears - 8787916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 30
Design Metric
View Details
Idler -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
48DP, 120 Teeth, 14.5° Pressure Angle, Commercial, Brass internal gear - A 1B10-N48120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Internal; Rack
Number of Teeth 120
Pressure Angle 14.5°
View Details