KSW3-L1J20 is a module 3, left-handed, mild steel worm gear with one start, a 20 mm bore, and a 6 mm × 2.8 mm keyway conforming to JIS B1301 Js9 tolerance. It has a helix angle of 3°55', a face width of 35 mm, and an overall length of 50 mm. The part weighs 0.56 kg and is designed for use with KCG or KBG series worm wheels. The worm is not heat treated and has a tooth hardness of less than 194 HB. It achieves a precision grade of KHK W 001 grade 4. The keyway and set screw are included as standard, with no heat hardening applied to avoid degradation of tooth contact.
Module 3, 1 Start Mild Steel Left Handed Worm with 20mm Finished Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSW3-L1J20 | KSW3-L1J20 |
| Product Name | Commercial & Precision Worms (metric) | Module 3, 1 Start Mild Steel Left Handed Worm with 20mm Finished Bore |
| Design | Metric | |
| Pressure Angle | 20° | 14.5° |
| Material | Steel | Mild Steel / Commercial |
| OD | 50 mm (1.97 inch) | |
| Face Width | 50 mm (1.97 inch) | 50 mm (1.97 inch) |