QTC METRIC GEARS Commercial & Precision Worms (metric) KSW3-L1J19

Description
Module 3, 1 Start Mild Steel Left Handed Worm with 19mm Finished Bore
Request a Quote
Description
Module 3, 1 Start Mild Steel Left Handed Worm with 19mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSW3-L1J19 is a left-handed worm gear made from mild steel, featuring a module of 3 and a finished bore diameter of 19mm. It is designed for applications requiring a single start configuration, which allows for efficient torque transmission. The worm's design includes a helix angle of 3¬855', contributing to its performance in various mechanical systems. This product is suitable for engineers looking for reliable worm gears in precision applications, particularly where space constraints and axial thrust forces are considerations. The KSW3-L1J19 is part of a series that may require specific lead times for orders, and it is important to note that the allowable torque values are based on assumed usage conditions.

Datasheet Summary
Powered by GS/AI

The KSW3-L1J19 is a left-handed worm gear made from mild steel, featuring a module of 3 and a finished bore diameter of 19mm. It is designed for applications requiring a single start configuration, which allows for efficient torque transmission. The worm's design includes a helix angle of 3¬855', contributing to its performance in various mechanical systems. This product is suitable for engineers looking for reliable worm gears in precision applications, particularly where space constraints and axial thrust forces are considerations. The KSW3-L1J19 is part of a series that may require specific lead times for orders, and it is important to note that the allowable torque values are based on assumed usage conditions.

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Worms (metric) - KSW3-L1J19 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Worms (metric)
KSW3-L1J19
Commercial & Precision Worms (metric) KSW3-L1J19
Module 3, 1 Start Mild Steel Left Handed Worm with 19mm Finished Bore

Module 3, 1 Start Mild Steel Left Handed Worm with 19mm Finished Bore

Supplier's Site Datasheet
Module 3, 1 Start Mild Steel Left Handed Worm with 19mm Finished Bore - KSW3-L1J19 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 1 Start Mild Steel Left Handed Worm with 19mm Finished Bore
KSW3-L1J19
Module 3, 1 Start Mild Steel Left Handed Worm with 19mm Finished Bore KSW3-L1J19
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSW3-L1J19 KSW3-L1J19
Product Name Commercial & Precision Worms (metric) Module 3, 1 Start Mild Steel Left Handed Worm with 19mm Finished Bore
Design Metric
Pressure Angle 20° 14.5°
Material Steel Mild Steel / Commercial
OD 50 mm (1.97 inch)
Face Width 50 mm (1.97 inch) 50 mm (1.97 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Helical Gear -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Helical
Gear Center Center Bore
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
32DP / 2 Lead / 0.438P.D, 8.13° Right Hand Worm - A 1M 5-Y32 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Worm; Rack
Direction Right
Pressure Angle 20°
View Details
KHK SSCP20-30HJ75, CP20, Module6.37, 30 Tooth, CP Carbon Steel Spur Gears - sscp20-30hj75 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Number of Teeth 30
Design Metric
View Details