Module 3 left-hand steel worm with a plain bore, 1 start, 3°55' helix angle, and a 20 mm bore. It has a 35 mm total length, a 44 mm hub diameter, and a 50 mm pitch diameter. The worm is made of S45C material with a tooth hardness less than 194 HB, and features a 5 mm wide by 2.3 mm deep keyway conforming to JIS B1301 Js9 tolerance. The part weighs 0.64 kg and includes a set screw. Precision grade is KHK W 001 grade 4, with a normal plane pressure angle of 14°30'.
Module 3, 1 Start Mild Steel Left Handed Worm with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSW3-L1 | KSW3-L1 |
| Product Name | Commercial & Precision Worms (metric) | Module 3, 1 Start Mild Steel Left Handed Worm with Plain Bore |
| Design | Metric | |
| Pressure Angle | 20° | 14.5° |
| Material | Steel | Mild Steel / Commercial |
| OD | 50 mm (1.97 inch) | |
| Face Width | 50 mm (1.97 inch) | 50 mm (1.97 inch) |