KSW2-L2J14 is a module 2, 2-start, left-handed steel worm with a 14 mm finished bore, 35 mm outside diameter, 32 mm hub width, and 46 mm total length. It features a 5 mm x 2.3 mm keyway and an M4 set screw. The part has a weight of 0.18 kg and a lead angle of 7°25'. It conforms to KHK W 001 grade 4 precision and uses standard full-depth teeth with a 14°30' pressure angle. The material is S45C with a tooth hardness of less than 194 HB.
Module 2, 2 Start Mild Steel Left Handed Worm with 14mm Finished Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSW2-L2J14 | KSW2-L2J14 |
| Product Name | Commercial & Precision Worms (metric) | Module 2, 2 Start Mild Steel Left Handed Worm with 14mm Finished Bore |
| Design | Metric | |
| Pressure Angle | 20° | 14.5° |
| Material | Steel | Mild Steel / Commercial |
| OD | 35 mm (1.38 inch) | |
| Face Width | 32 mm (1.26 inch) | 32 mm (1.26 inch) |