KSW2-L2 is a module 2, 2-start, left-handed steel worm with a plain bore, 12 mm bore diameter, 35 mm overall length, and a 14 mm hub width. It features a 7°25' lead angle, a rectangular keyway of 4 mm width by 1.8 mm depth with an M4 set screw, and weighs 0.20 kg. The worm is precision graded to KHK W 001 grade 4, manufactured from S45C steel with a tooth hardness under 194 HB, and conforms to JIS B1301 keyway standards.
Module 2, 2 Start Mild Steel Left Handed Worm with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSW2-L2 | KSW2-L2 |
| Product Name | Commercial & Precision Worms (metric) | Module 2, 2 Start Mild Steel Left Handed Worm with Plain Bore |
| Design | Metric | |
| Pressure Angle | 20° | 14.5° |
| Material | Steel | Mild Steel / Commercial |
| OD | 35 mm (1.38 inch) | |
| Face Width | 32 mm (1.26 inch) | 32 mm (1.26 inch) |