QTC METRIC GEARS Commercial & Precision Worms (metric) KSW2.5-R2J16

Description
Module 2.5, 2 Start Mild Steel Right Handed Worm with 16mm Finished Bore
Request a Quote
Description
Module 2.5, 2 Start Mild Steel Right Handed Worm with 16mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSW2.5-R2J16 is a metric worm gear with a module of 2.5 and two starts, designed for applications requiring a right-handed thread. It features a finished bore of 16mm, making it suitable for various mounting configurations. The worm is constructed from mild steel, which provides a balance of strength and machinability. This product is part of a series that adheres to standard full depth gear teeth and a normal pressure angle of 20 degrees. The KSW2.5-R2J16 is designed for reliable performance in mechanical systems where precise motion transfer is essential.

Datasheet Summary
Powered by GS/AI

The KSW2.5-R2J16 is a metric worm gear with a module of 2.5 and two starts, designed for applications requiring a right-handed thread. It features a finished bore of 16mm, making it suitable for various mounting configurations. The worm is constructed from mild steel, which provides a balance of strength and machinability. This product is part of a series that adheres to standard full depth gear teeth and a normal pressure angle of 20 degrees. The KSW2.5-R2J16 is designed for reliable performance in mechanical systems where precise motion transfer is essential.

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Worms (metric) - KSW2.5-R2J16 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Worms (metric)
KSW2.5-R2J16
Commercial & Precision Worms (metric) KSW2.5-R2J16
Module 2.5, 2 Start Mild Steel Right Handed Worm with 16mm Finished Bore

Module 2.5, 2 Start Mild Steel Right Handed Worm with 16mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 2 Start Mild Steel Right Handed Worm with 16mm Finished Bore - KSW2.5-R2J16 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 2 Start Mild Steel Right Handed Worm with 16mm Finished Bore
KSW2.5-R2J16
Module 2.5, 2 Start Mild Steel Right Handed Worm with 16mm Finished Bore KSW2.5-R2J16
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSW2.5-R2J16 KSW2.5-R2J16
Product Name Commercial & Precision Worms (metric) Module 2.5, 2 Start Mild Steel Right Handed Worm with 16mm Finished Bore
Design Metric
Pressure Angle 20° 20°
Material Steel Mild Steel / Commercial
OD 42 mm (1.65 inch)
Face Width 45 mm (1.77 inch) 45 mm (1.77 inch)
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
KHK AG4-40R1E38, Module 440 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag4-40r1e38 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 40
Design Metric
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details