KSW2.5-L2J16 is a left-handed, 2-start mild steel worm with a 16 mm finished bore, module 2.5, and a helix angle of 7°46'. It has a keyway size of 5 mm × 2.3 mm, a set screw size of M4, and a total length of 63 mm. The part weighs 0.37 kg and is part of the KSW series, designed for use with bronze or gray iron worm wheels. The precision grade is KHK W 001 grade 4, and the material is S45C with a tooth hardness of less than 194 HB. The product includes a J series modification, indicating it is available on request and requires lead time for shipping.
Module 2.5, 2 Start Mild Steel Left Handed Worm with 16mm Finished Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSW2.5-L2J16 | KSW2.5-L2J16 |
| Product Name | Commercial & Precision Worms (metric) | Module 2.5, 2 Start Mild Steel Left Handed Worm with 16mm Finished Bore |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| Material | Steel | Mild Steel / Commercial |
| OD | 42 mm (1.65 inch) | |
| Face Width | 45 mm (1.77 inch) | 45 mm (1.77 inch) |