KSW2.5-L2 is a module 2.5, 2-start, left-handed mild steel worm with a plain bore, 15 mm length, 30 mm shaft diameter, 37 mm hub diameter, 42 mm pitch diameter, 45 mm outside diameter, and 18 mm face width. It has a helix angle of 7°46', a keyway size of 5 mm × 2.3 mm, and a set screw size of M4. The worm is made of S45C steel with no heat treatment and a tooth hardness of less than 194 HB, conforming to KHK W 001 grade 4 precision. Weight is 0.39 kg.
Module 2.5, 2 Start Mild Steel Left Handed Worm with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSW2.5-L2 | KSW2.5-L2 |
| Product Name | Commercial & Precision Worms (metric) | Module 2.5, 2 Start Mild Steel Left Handed Worm with Plain Bore |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| Material | Steel | Mild Steel / Commercial |
| OD | 42 mm (1.65 inch) | |
| Face Width | 45 mm (1.77 inch) | 45 mm (1.77 inch) |