KSW2.5-L1J16 is a left-handed, single-start, mild steel worm with a 16 mm finished bore, module 2.5, and a helix angle of 3°52'. It has a keyway of 5 mm width by 2.3 mm depth, a set screw size of M4, and a total length of 37 mm. The worm is designed for use with bronze or gray iron worm wheels, produces axial thrust forces, and is available as a J Series variant with a 16 mm bore. The tooth hardness is less than 194 HB, and the precision grade is KHK W 001 grade 4. The material is S45C with no heat treatment applied.
Module 2.5, 1 Start Mild Steel Left Handed Worm with 16mm Finished Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSW2.5-L1J16 | KSW2.5-L1J16 |
| Product Name | Commercial & Precision Worms (metric) | Module 2.5, 1 Start Mild Steel Left Handed Worm with 16mm Finished Bore |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| Material | Steel | Mild Steel / Commercial |
| OD | 42 mm (1.65 inch) | |
| Face Width | 45 mm (1.77 inch) | 45 mm (1.77 inch) |