KSW2.5-L1 is a module 2.5, left-handed, single-start steel worm with a plain bore, 15 mm diameter, and a total length of 63 mm. It features a 5 mm wide by 2.3 mm deep keyway and an M4 set screw. The worm has a helix angle of 3°52', a face width of 18 mm, and a hub width of 15 mm. It is manufactured from S45C steel with a tooth hardness of less than 194 HB and adheres to KHK W 001 grade 4 precision. The part weighs 0.39 kg and is designed for use with bronze or gray iron worm wheels of module 2.5.
Module 2.5, 1 Start Mild Steel Left Handed Worm with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSW2.5-L1 | KSW2.5-L1 |
| Product Name | Commercial & Precision Worms (metric) | Module 2.5, 1 Start Mild Steel Left Handed Worm with Plain Bore |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| Material | Steel | Mild Steel / Commercial |
| OD | 42 mm (1.65 inch) | |
| Face Width | 45 mm (1.77 inch) | 45 mm (1.77 inch) |