KSW1.5-R2J8 is a module 1.5, 2-start, right-handed steel worm with an 8 mm finished bore, 20 mm hub diameter, 25 mm pitch diameter, 28 mm outside diameter, 10 mm face width, and 40 mm total length. It features a keyway size of 4 x 1.8 and an M5 set screw, weighing 0.12 kg. The worm has a helix angle of 6°54' and complies with KHK W 001 grade 4 precision standards. Keyways are made to JIS B1301 standards with Js9 tolerance.
Module 1.5, 2 Start Mild Steel Right Handed Worm with 8mm Finished Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSW1.5-R2J8 | KSW1.5-R2J8 |
| Product Name | Commercial & Precision Worms (metric) | Module 1.5, 2 Start Mild Steel Right Handed Worm with 8mm Finished Bore |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| Material | Steel | Mild Steel / Commercial |
| OD | 28 mm (1.1 inch) | |
| Face Width | 30 mm (1.18 inch) | 30 mm (1.18 inch) |