QTC METRIC GEARS Commercial & Precision Worms (metric) KSW1.5-R1J8

Description
Module 1.5, 1 Start Mild Steel Right Handed Worm with 8mm Finished Bore
Request a Quote
Description
Module 1.5, 1 Start Mild Steel Right Handed Worm with 8mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSW1.5-R1J8 is a 1.5 module, single-start, right-handed steel worm with an 8 mm finished bore, 20 mm hub diameter, 25 mm pitch diameter, 28 mm outside diameter, 30 mm face width, 10 mm hub width, and 40 mm total length, featuring a keyway for 4 mm width and 1.8 mm depth, a set screw, and a weight of 0.12 kg. It has a helix angle of 3°26' and is machined to KHK W 001 grade 4 precision with a JIS B1301 Js9 keyway tolerance. The part produces axial thrust forces and is made of S45C steel with no heat treatment applied.

Datasheet Summary
Powered by GS/AI

KSW1.5-R1J8 is a 1.5 module, single-start, right-handed steel worm with an 8 mm finished bore, 20 mm hub diameter, 25 mm pitch diameter, 28 mm outside diameter, 30 mm face width, 10 mm hub width, and 40 mm total length, featuring a keyway for 4 mm width and 1.8 mm depth, a set screw, and a weight of 0.12 kg. It has a helix angle of 3°26' and is machined to KHK W 001 grade 4 precision with a JIS B1301 Js9 keyway tolerance. The part produces axial thrust forces and is made of S45C steel with no heat treatment applied.

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Worms (metric) - KSW1.5-R1J8 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Worms (metric)
KSW1.5-R1J8
Commercial & Precision Worms (metric) KSW1.5-R1J8
Module 1.5, 1 Start Mild Steel Right Handed Worm with 8mm Finished Bore

Module 1.5, 1 Start Mild Steel Right Handed Worm with 8mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 1 Start Mild Steel Right Handed Worm with 8mm Finished Bore - KSW1.5-R1J8 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 1 Start Mild Steel Right Handed Worm with 8mm Finished Bore
KSW1.5-R1J8
Module 1.5, 1 Start Mild Steel Right Handed Worm with 8mm Finished Bore KSW1.5-R1J8
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSW1.5-R1J8 KSW1.5-R1J8
Product Name Commercial & Precision Worms (metric) Module 1.5, 1 Start Mild Steel Right Handed Worm with 8mm Finished Bore
Design Metric
Pressure Angle 20° 20°
Material Steel Mild Steel / Commercial
OD 28 mm (1.1 inch)
Face Width 30 mm (1.18 inch) 30 mm (1.18 inch)
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Spur Gears - 1827973 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 35
Design Metric
View Details
Racks -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Rack
View Details
Module 1, 45 Teeth, 20° Pressure Angle, Steel Gear - A 1C 1MYKW10045S - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 45
Design Metric
View Details