QTC METRIC GEARS Commercial & Precision Worms (metric) KSW1.25-R1

Description
Module 1.25, 1 Start Mild Steel Hubless Right Handed Worm with Set Screw
Request a Quote Datasheet
Description
Module 1.25, 1 Start Mild Steel Hubless Right Handed Worm with Set Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Worms (metric) - KSW1.25-R1 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Worms (metric)
KSW1.25-R1
Commercial & Precision Worms (metric) KSW1.25-R1
Module 1.25, 1 Start Mild Steel Hubless Right Handed Worm with Set Screw

Module 1.25, 1 Start Mild Steel Hubless Right Handed Worm with Set Screw

Supplier's Site Datasheet
Module 1.25, 1 Start Mild Steel Hubless Right Handed Worm with Set Screw - KSW1.25-R1 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.25, 1 Start Mild Steel Hubless Right Handed Worm with Set Screw
KSW1.25-R1
Module 1.25, 1 Start Mild Steel Hubless Right Handed Worm with Set Screw KSW1.25-R1
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSW1.25-R1 KSW1.25-R1
Product Name Commercial & Precision Worms (metric) Module 1.25, 1 Start Mild Steel Hubless Right Handed Worm with Set Screw
Design Metric
Pressure Angle 20° 20°
Material Steel Mild Steel / Commercial
OD 23.5 mm (0.9252 inch)
Face Width 37 mm (1.46 inch) 37 mm (1.46 inch)
Unlock Full Specs
to access all available technical data

Similar Products

KHK AG4-60R1E35, Module 460 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag4-60r1e35 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 60
Design Metric
View Details
Module 0.5, 25 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY05025 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 25
Design Metric
View Details
Spur Gears - 1827886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 25
Design Metric
View Details