QTC METRIC GEARS Commercial & Precision Worms (metric) KSW0.8-R2

Description
Module 0.8, 2 Start Mild Steel Hubless Right Handed Worm with Set Screw
Request a Quote Datasheet
Description
Module 0.8, 2 Start Mild Steel Hubless Right Handed Worm with Set Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Worms (metric) - KSW0.8-R2 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Worms (metric)
KSW0.8-R2
Commercial & Precision Worms (metric) KSW0.8-R2
Module 0.8, 2 Start Mild Steel Hubless Right Handed Worm with Set Screw

Module 0.8, 2 Start Mild Steel Hubless Right Handed Worm with Set Screw

Supplier's Site Datasheet
Module 0.8, 2 Start Mild Steel Hubless Right Handed Worm with Set Screw - KSW0.8-R2 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 0.8, 2 Start Mild Steel Hubless Right Handed Worm with Set Screw
KSW0.8-R2
Module 0.8, 2 Start Mild Steel Hubless Right Handed Worm with Set Screw KSW0.8-R2
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSW0.8-R2 KSW0.8-R2
Product Name Commercial & Precision Worms (metric) Module 0.8, 2 Start Mild Steel Hubless Right Handed Worm with Set Screw
Design Metric
Pressure Angle 20° 20°
Material Steel Mild Steel / Commercial
OD 15.6 mm (0.6142 inch)
Face Width 30 mm (1.18 inch) 30 mm (1.18 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Customized Gear Shaft -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 0.8, 45 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK08045 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 45
Design Metric
View Details
KHK AG4-40R1E32, Module 440 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag4-40r1e32 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 40
Design Metric
View Details