KSW0.5-R2 is a module 0.5, right-handed steel worm with two starts, W2-shaped, and includes a set screw. It has a total length of 18 mm, a set screw size of M3, and a bore size of 5 mm. The worm is made of S45C steel with a tooth hardness of less than 194 HB and conforms to KHK W 001 grade 4 precision. The normal pressure angle is 20°, and the lead angle is 5°13'.
Module 0.5, 2 Start Mild Steel Hubless Right Handed Worm with Set Screw
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSW0.5-R2 | KSW0.5-R2 |
| Product Name | Commercial & Precision Worms (metric) | Module 0.5, 2 Start Mild Steel Hubless Right Handed Worm with Set Screw |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| Material | Steel | Mild Steel / Commercial |
| OD | 12 mm (0.4724 inch) | |
| Face Width | 18 mm (0.7087 inch) | 18 mm (0.7087 inch) |