QTC METRIC GEARS Commercial & Precision Worms (metric) KSW0.5-R1

Description
Module 0.5, 1 Start Mild Steel Hubless Right Handed Worm with Set Screw
Request a Quote
Description
Module 0.5, 1 Start Mild Steel Hubless Right Handed Worm with Set Screw
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSW0.5-R1 is a steel worm gear with a module of 0.5, one start, and a right-hand thread, featuring a W2-shaped profile and an M3 set screw. It has a total length of 18 mm, a bore diameter of 5 mm, a pitch diameter of 11 mm, and an outside diameter of 12 mm. The worm is made of S45C steel with a tooth hardness of less than 194 HB, and it adheres to KHK W 001 grade 4 precision standards. The normal pressure angle is 20°, and the lead angle is 2°36'. The part weight is 0.010 kg.

Datasheet Summary
Powered by GS/AI

KSW0.5-R1 is a steel worm gear with a module of 0.5, one start, and a right-hand thread, featuring a W2-shaped profile and an M3 set screw. It has a total length of 18 mm, a bore diameter of 5 mm, a pitch diameter of 11 mm, and an outside diameter of 12 mm. The worm is made of S45C steel with a tooth hardness of less than 194 HB, and it adheres to KHK W 001 grade 4 precision standards. The normal pressure angle is 20°, and the lead angle is 2°36'. The part weight is 0.010 kg.

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Worms (metric) - KSW0.5-R1 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Worms (metric)
KSW0.5-R1
Commercial & Precision Worms (metric) KSW0.5-R1
Module 0.5, 1 Start Mild Steel Hubless Right Handed Worm with Set Screw

Module 0.5, 1 Start Mild Steel Hubless Right Handed Worm with Set Screw

Supplier's Site Datasheet
Module 0.5, 1 Start Mild Steel Hubless Right Handed Worm with Set Screw - KSW0.5-R1 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 0.5, 1 Start Mild Steel Hubless Right Handed Worm with Set Screw
KSW0.5-R1
Module 0.5, 1 Start Mild Steel Hubless Right Handed Worm with Set Screw KSW0.5-R1
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSW0.5-R1 KSW0.5-R1
Product Name Commercial & Precision Worms (metric) Module 0.5, 1 Start Mild Steel Hubless Right Handed Worm with Set Screw
Design Metric
Pressure Angle 20° 20°
Material Steel Mild Steel / Commercial
OD 12 mm (0.4724 inch)
Face Width 18 mm (0.7087 inch) 18 mm (0.7087 inch)
Unlock Full Specs
to access all available technical data

Similar Products

24 D.P., 18 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N24018 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 18
Design English
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Racks - European Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Number of Teeth 20 to 424
Design Metric
View Details